EN
  • EN
  • DE

39970-0302

Part No 39970-0302
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description 10.16mm Beau Eurostyle Fixed Mount PCB Terminal Block, High Power 40A, 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815584-39970-0302
Ultra Librarian 3D Model Ultra Librarian 39970-0302 CAD Model

Description

The Molex 39970-0302 is a terminal block designed to provide secure and organized wire connections in various electrical applications. Manufactured by Molex, a leading global provider of interconnect solutions, this terminal block ensures reliable performance and ease of use.

Applications:

  • Industrial automation systems: Providing reliable termination points for wiring in control panels and automated machinery.
  • Power distribution units (PDUs): Used to connect and distribute power within PDUs.
  • Heating, ventilation, and air conditioning (HVAC) equipment: Providing secure connection points for control wiring and power supplies within HVAC systems.
  • Lighting control systems: Used to connect wiring in lighting fixtures and control systems.
  • Telecommunications equipment: Providing secure wire connections in various telecommunications devices.

Features:

  • Screw-type terminals: Utilizes screws to securely clamp wires, ensuring reliable electrical contact.
  • Multiple poles: Designed with multiple connection points (poles) to accommodate several wires simultaneously (Number of poles to be confirmed from the datasheet).
  • High-quality construction: Manufactured from durable materials to ensure long-lasting performance and resistance to environmental factors.
  • Easy wire insertion: Designed for quick and convenient wire insertion, simplifying installation and maintenance procedures.
  • Compact design: Space-saving design allowing for use in applications with limited space.
  • Robust construction: Resistant to vibration and mechanical stress, ensuring continued reliable performance.

Benefits:

  • Secure and reliable wire connections: Screw termination ensures stable electrical connections, minimizing the risk of loose wires and potential failures.
  • Organized wiring: Facilitates organized wiring management, simplifying troubleshooting and maintenance of electrical systems.
  • Enhanced safety: Offers insulated connection points, helping prevent electrical hazards and ensuring safe operation.
  • Easy installation: User-friendly design makes installation quick and simple, saving time and effort.
  • Versatile application: Suitable for a wide variety of electrical and electronic applications.

Additional Details:

  • Number of Poles: Number of poles needs to be verified from the datasheet.
  • Wire Gauge: Check the datasheet for the supported wire gauge range.
  • Voltage Rating: Check the datasheet for the voltage rating.
  • Current Rating: Check the datasheet for the current rating.
  • Insulation Material: Typically constructed with durable plastic insulation, confirm with the datasheet.
  • Mounting Options: Typically designed for panel mounting or DIN rail mounting.

You May Also Be Interested in

Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0379
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 6-18 AWG
Need more? Email Us
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6081 $60.2567
17+ $7.0631 $120.0727
26+ $6.8424 $177.9024
35+ $6.6216 $231.7560
46+ $6.4009 $294.4414
61+ $5.7387 $350.0607
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess