EN
  • EN
  • DE

39-30-3055

Part No 39-30-3055
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 39-30-3055 Molex Headers & Wire Housings 5 CKT R/A HEADER datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Power
Number of Positions 5 Position
Pitch 4.2 mm (0.165 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Tin
Termination Post Length 3.5 mm (0.138 in)
Series 5569
Tradename Mini-Fit Jr.
Application Wire-to-Board, Power
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Bulk
Brand Molex
Compliance UL; CSA
Contact Material Brass
Current Rating 13 A
Flammability Rating UL 94 V-2
Housing Color Natural
Housing Material Nylon
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 400
Subcategory Headers & Wire Housings
Voltage Rating 600 V
Part # Aliases 39303055 5569-05A4 39-30-3055-PB 0039303055
Unit Weight 0.064657 oz
Ultra Librarian 3D Model Ultra Librarian 39-30-3055 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Lowest to $0.4473
Molex, LLC
Headers & Wire Housings VERTICAL HDR 2P
Lowest to $0.0641
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us
Molex, LLC
Headers & Wire Housings HSG 4P W/RAMP/RIBS
Lowest to $0.1895
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Gold Over Nickel NAT
Lowest to $2.0302
Samtec Inc.
Headers & Wire Housings High Reliability Header Strips, .050" pitch
Need more? Email Us
JST Sales America Inc.
Headers & Wire Housings SR HEADER (SMT TOP)
Lowest to $0.2183
Molex, LLC
Headers & Wire Housings 4 CKT VERT HEADER
Lowest to $0.1892
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1701

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess