EN
  • EN
  • DE

39-01-2080

Part No 39-01-2080
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Housing RCP 8 POS 4.14mm Crimp ST Cable Mount Natural Bag/Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Body Material Nylon, Polyamide
Color Natural
Connector Type Socket
Contact Gender Female
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 13 A
Depth 19.6 mm
Flammability Rating UL94 V-2
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 14.1 mm
Housing Color Natural
Housing Material Nylon
Lead Free Yes
Length 18 mm
Material Nylon
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 600 V
Max Voltage Rating (DC) 600.6 kV
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 8
Number of Pins 6
Number of Positions 8
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 4.2 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Crimp
Voltage Rating 600 V
Voltage Rating (AC) 250 V
Voltage Rating (DC) 250 V
Width 15.1 mm
Working Voltage 250 V
Win Source Part Number 967861-39-01-2080
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39-01-2080 CAD Model

Description

The Molex LLC 967861-39-01-2080 is an 8-position natural socket connector with a pitch of 4.2 mm.

  • Positions: 8
  • Color: Natural
  • Pitch: 4.2 mm
  • Rows: 2
  • Termination: Crimp
  • Current Rating: 13 A
  • Voltage Rating: 600 V
  • RoHS Compliant: Yes
  • Approvals: CSA, TUV, and UL
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C
  • Popularity: Low
  • Supply: Short

You May Also Be Interested in

Amphenol Aerospace Operations
CONN RCPT HSG FMALE 32POS PNL MT
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 10POS INLINE
Need more? Email Us
TE Connectivity
PLG, 14P, BLK, N, 4/12/16, P
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 12POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 29POS INLINE
Need more? Email Us
Conesys
AE8 3C 3#16 PIN RECP
Need more? Email Us
Conesys
AE8 8C 8#12 PIN RECP
Need more? Email Us
JAE Electronics
CONN PLG HSG FMALE 7POS INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0757 $50.3405
1,615+ $0.0621 $100.2915
2,495+ $0.0602 $150.1990
3,435+ $0.0583 $200.2605
4,445+ $0.0563 $250.2535
5,945+ $0.0505 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,340 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess