EN
  • EN
  • DE

38969-0002

Part No 38969-0002
Manufacturer Molex, LLC
Catalog Barrier Blocks
Description 38969-0002 Molex Barrier Terminal Blocks 2P 12.7MM TERM STRP SR W/OUT MNT END datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Barrier Terminal Blocks
RoHS Details
Product Barrier Terminal Blocks
Number of Positions 2 Position
Pitch 12.7 mm
Current Rating 50 A
Voltage Rating 600 V
Wire Gauge Min 20 AWG
Wire Gauge Max 8 AWG
Type Tri-Barrier Terminal Strip
Number of Rows 1 Row
Mounting Style Through Hole
Series 38969
Brand Molex
Contact Material Brass
Contact Plating Tin
Flammability Rating UL 94 V-0
Height 22.6 mm
Housing Material Polybutylene Terephthalate (PBT)
Length 27.9 mm
Maximum Operating Temperature + 120 C
Minimum Operating Temperature - 40 C
Mounting Angle Vertical
Product Type Barrier Terminal Blocks
Factory Pack Quantity Factory Pack Quantity 300
Subcategory Terminal Blocks
Termination Style Solder Pin
Width 21.6 mm
Part # Aliases 0389690002
Unit Weight 0.599657 oz
Ultra Librarian 3D Model Ultra Librarian 38969-0002 CAD Model

You May Also Be Interested in

KEFA ELECTRONICS
2 Position Barrier Block Connector 12~22 AWG 450V 24A Through Hole
Lowest to $0.2933
Curtis Industries
CONN BARRIER STRIP 3CIRC 0.438\
Need more? Email Us
TE Connectivity
CONN BARRIER STRIP 2CIRC 0.25\
Lowest to $3.6789
Bulgin
CONN TERM STRIP 3CIRCUIT
Need more? Email Us
S-3
Curtis Industries
CONN BARRIER STRIP 3CIRC 2.42\
Need more? Email Us
Molex, LLC
38969-0002 Molex Barrier Terminal Blocks 2P 12.7MM TERM STRP SR W/OUT MNT END datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess