EN
  • EN
  • DE
Part No S-3
Manufacturer Curtis Industries
Catalog Barrier Blocks
Description CONN BARRIER STRIP 3CIRC 2.42\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Block Type Barrier Block
Number of Circuits 3
Number of Wire Entries 6
Pitch 2.420" (61.47mm)
Number of Rows 2
Current Rating (Amps) 225A
Voltage Rating 600V
Wire Gauge 4/0 AWG
Top Termination Screws
Bottom Termination Closed
Barrier Type 2 Wall (Dual)
Features Flange
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1605788-S-3
Ultra Librarian 3D Model Ultra Librarian S-3 CAD Model

Description

N

You May Also Be Interested in

Curtis Industries
CONN BARRIER STRIP 3CIRC 0.438\
Need more? Email Us
S-3
Curtis Industries
CONN BARRIER STRIP 3CIRC 2.42\
Need more? Email Us
Bulgin
CONN TERM STRIP 3CIRCUIT
Need more? Email Us
Molex, LLC
38969-0002 Molex Barrier Terminal Blocks 2P 12.7MM TERM STRP SR W/OUT MNT END datasheet, inventory, & pricing.
Lowest to $2.9105
TE Connectivity
CONN BARRIER STRIP 2CIRC 0.25\
Lowest to $3.6789

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess