EN
  • EN
  • DE

38720-3604

Part No 38720-3604
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description Cross Referenced to MOLEX - Part MOL38720-3604
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041268-38720-3604
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 38720-3604 CAD Model

Description

The Molex 38720-3604 is a Micro-Fit 3.0 terminal block designed for wire-to-board connections. These terminal blocks are known for their compact size and high current carrying capabilities, making them suitable for a wide range of applications requiring reliable and space-saving interconnectivity. The 38720-3604 features a 3.0mm pitch and is commonly used in power and signal applications.

Applications

  • Power supplies and distribution systems.
  • Industrial automation equipment.
  • Robotics and control systems.
  • Consumer electronics.
  • Automotive applications.

Features

  • 3.0mm Pitch: Provides a compact design for space-constrained applications.
  • High Current Capacity: Designed to handle significant current loads.
  • Positive Locking Mechanism: Ensures secure mating and prevents accidental disconnections.
  • Polarization Features: Prevents mismating and ensures correct orientation.
  • Durable Construction: Made from high-quality materials for long-term reliability.

Benefits

  • Reliable Connection: Ensures consistent and secure electrical connections.
  • Space Saving: Compact design allows for use in applications with limited space.
  • Ease of Use: Simple to install and connect wires.
  • Prevents Mismating: Polarization features ensure correct connections, reducing errors.
  • Long-Term Durability: Provides a robust and reliable connection solution.

Additional Details

The Molex 38720-3604 is typically made from high-temperature thermoplastic, allowing it to withstand high operating temperatures. It is designed to be used with specific Molex Micro-Fit 3.0 connectors and terminals. The terminal block can accommodate a range of wire gauges, typically from 20 AWG to 24 AWG. The exact specifications for current rating, voltage rating, and operating temperature range should be verified in the product datasheet. Proper crimping tools and techniques are essential to ensure a reliable and secure connection. The 38720-3604 is often used in applications where vibration and harsh environments are present, making its robust design and secure locking mechanism critical for maintaining connectivity.

You May Also Be Interested in

Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.3232
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Conta-Clip, Inc.
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Amphenol Anytek
17 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Conta-Clip, Inc.
4 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess