EN
  • EN
  • DE

34080-1002

Part No 34080-1002
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description 34080-1002 Molex Automotive Connectors MX150 M TERM 18/20G D WIND REEL 4000 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Automotive Connectors
RoHS Details
Product Terminals
Gender Pin (Male)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Wire Gauge Min 20 AWG
Wire Gauge Max 18 AWG
Series 34080
Packaging Reel
Application Power, Wire-to-Board, Wire-to-Wire
Brand Molex
Contact Material High Performance Alloy (HPA)
Contact Type Pin
Current Rating 22 A
Description/Function MX150 Cable Seal Male Terminal
Features Left Reel Payoff, Grip Code 18
Material High Performance Alloy (HPA)
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 4000
Subcategory Automotive Connectors
Tradename MX150
Voltage Rating 14 V
Wire Gauge Range 18 AWG to 20 AWG
Part # Aliases 0340801002
Unit Weight 0.012804 oz
Ultra Librarian 3D Model Ultra Librarian 34080-1002 CAD Model

You May Also Be Interested in

TE Connectivity
Lowest to $0.0485
TE Connectivity
RUBBER PLUG / Connector Plug, Sealing For
Lowest to $0.0294
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
TE Connectivity
SEAL PLUG, AMPSEAL / Connector Plug, Sealing For
Lowest to $0.0637
TE Connectivity
Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant: Yes
Lowest to $4.6038
TE Connectivity
CONN PLUG ASSY 23POS SEALED / 23 Rectangular Connectors - Housings Plug Black
Lowest to $3.3436
TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
Molex, LLC
Conn Housing RCP 4 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Lowest to $6.4597
Molex, LLC
Connector Accessories Receptacle Cover Straight Glass Filled Polyamide Black Automotive Box
Lowest to $0.2998

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess