EN
  • EN
  • DE

19429-0040

Part No 19429-0040
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description 19429-0040 Molex Automotive Connectors 16 Ckt Pnl Mnt Plug Rear Mount 22-14 AWG datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Automotive Connectors
RoHS Details
Product Connectors
Number of Positions 16 Position
Pitch 5.84 mm (0.23 in)
Gender Plug (Male)
Mounting Style Panel Mount
Termination Style Crimp
Wire Gauge Min 22 AWG
Wire Gauge Max 14 AWG
Color Black
Series 19429
Packaging Bulk
Application Power, Wire-to-Wire
Brand Molex
Contact Gender Without Pin Contacts
Current Rating 18 A
Description/Function MX150L Panel Mount Plug
Flammability Rating UL 94 V-0
Housing Material Polybutylene Terephthalate (PBT)
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Mounting Angle Vertical
Number of Rows 2 Row
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 240
Subcategory Automotive Connectors
Tradename MX150L
Type Rear Mount Flange Assembly
Wire Gauge Range 22 AWG to 14 AWG
Part # Aliases 0194290040
Unit Weight 1 oz
Ultra Librarian 3D Model Ultra Librarian 19429-0040 CAD Model

You May Also Be Interested in

TE Connectivity
RUBBER PLUG / Connector Plug, Sealing For
Lowest to $0.0294
TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
Molex, LLC
Stac64 Hybrid Receptacle Assembly, 14 Circuit, Black, Polarization A
Need more? Email Us
Molex, LLC
Conn Housing RCP 4 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Lowest to $6.4597
TE Connectivity
Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant: Yes
Lowest to $4.6038
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
Molex, LLC
MX150 Mat-Sealed Female Connector Assembly, Single Row, 4 Circuits, Keying Option B, Light Gray
Need more? Email Us
Molex, LLC
Connector Accessories Cover Straight MX123™ Automotive Carton
Lowest to $0.6353
TE Connectivity
2. LOCK / Connector Lock For
Lowest to $0.1710

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess