EN
  • EN
  • DE

33481-0201

Part No 33481-0201
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description MX150 Mat-Sealed Male Connector Assembly, Single Row, 2 Circuits, Keying Option A, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0201
Color Black
Country of Origin US
Current Rating 22 A
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Black
Housing Material Polystyrene
Lead Free Lead Free
Material Polystyrene
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 2
Number of Positions 2
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 3.5 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Voltage Rating (DC) 14 V
Win Source Part Number 1198281-33481-0201
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 33481-0201 CAD Model

Description

The Molex, LLC 1038067 is a male automotive connector that has a pitch of 3.5 mm and a number of positions of 2.

  • Manufacturer: Molex, LLC
  • Type: Automotive Connector
  • Gender: Male
  • Pitch: 3.5 mm
  • Number of Positions: 2
  • Current Rating: 22 A
  • Voltage Rating (DC): 14 V
  • Termination Method: Crimping
  • Housing Material: Polystyrene
  • Operating Temperature: -40 °C to 125 °C
  • Lead-Free: Yes
  • Mounting: Cable
  • Color: Black
  • Category: Automotive Connectors
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Win Source Part Number: 1198281-33481-0201

You May Also Be Interested in

Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
TE Connectivity
COVER CAP 2 WAY / Connector Boot For
Lowest to $1.2492
Molex, LLC
Conn Housing RCP 4 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Lowest to $6.4597
TE Connectivity
CONN PLUG ASSY 23POS SEALED / 23 Rectangular Connectors - Housings Plug Black
Lowest to $3.3436
TE Connectivity
CONN PLUG HSG 8POS AMPSEAL / 8 Rectangular Connectors - Housings Plug Black
Lowest to $6.1785
TE Connectivity
SEAL PLUG, AMPSEAL / Connector Plug, Sealing For
Lowest to $0.0506
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
Molex, LLC
FUEL INJ ASSY RCPT 2CKT CPA BLK / Rectangular Connectors - Housings
Need more? Email Us
Molex, LLC
Connector Accessories Cover Straight MX123™ Automotive Carton
Lowest to $0.6353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4347 $64.5615
100+ $1.1772 $117.7200
155+ $1.1404 $176.7620
210+ $1.1036 $231.7560
275+ $1.0669 $293.3975
365+ $0.9565 $349.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess