EN
  • EN
  • DE

33471-0301

Part No 33471-0301
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Conn Housing RCP 3 POS 3.5mm Crimp ST Cable Mount Black Box Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Polystyrene
Color Black
Connector Type Receptacle, Socket
Country of Origin US
Current Rating 22 A
Fastening Type Latch
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Polystyrene
Maximum Operating Temperature 125 °C
Max Voltage Rating (DC) 500 V
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Contacts 3
Number of Pins 3
Number of Positions 3
Number of Rows 1
Orientation Straight
Pitch 3.5 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050
Termination Crimp
Voltage Rating (DC) 250 V
Win Source Part Number 1017478-33471-0301
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 33471-0301 CAD Model

Description

This is a 3-position black receptacle socket connector manufactured by Molex, LLC.

  • Positions: 3
  • Pitch: 3.5 mm
  • Termination: Crimp
  • Fastening Type: Latch
  • Current Rating: 22 A
  • Maximum Operating Temperature: 125 °C
  • Material: Polystyrene
  • Halogen-Free: Yes
  • Voltage Rating (DC): 250 V
  • Maximum Voltage: 500 V (DC)
  • Mounting: Cable and Free Hanging
  • RoHS: Compliant
  • Radiation-Hardened: Yes

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess