EN
  • EN
  • DE

22-28-5220

Part No 22-28-5220
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 22-28-5220 Molex Headers & Wire Housings KK 100 Hdr Assy Bkwy Assy Bkwy 22 Ckt Tin datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Breakaway
Number of Positions 22 Position
Pitch 2.54 mm (0.1 in)
Number of Rows 1 Row
Mounting Style Kinked Pin
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Mating Post Length 6.09 mm (0.24 in)
Termination Post Length 3.43 mm (0.135 in)
Series 42375
Tradename KK
Packaging Bulk
Brand Molex
Contact Material Tin
Current Rating 4 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Nylon
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 375
Subcategory Headers & Wire Housings
Voltage Rating 500 V
Part # Aliases 22285220 42375-0337 0022285220
Unit Weight 0.057497 oz
Ultra Librarian 3D Model Ultra Librarian 22-28-5220 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Lowest to $0.4473
Molex, LLC
Headers & Wire Housings R/A PCB HDR 9P TIN FRICTION LOCK
Lowest to $0.6403
Molex, LLC
Headers & Wire Housings 4 CKT VERT HEADER
Lowest to $0.1892
Molex, LLC
Headers & Wire Housings 2mm MicroLatch Vrt Square Pin 12Ckt
Lowest to $0.2727
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1701
Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to $0.1180
JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 4 Crcts Tin Plating BL
Lowest to $0.2359
Molex, LLC
Headers & Wire Housings 6CKT VERT DR HDR
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3381 $53.5240
95+ $1.0979 $104.3005
145+ $1.0636 $154.2220
195+ $1.0293 $200.7135
255+ $0.9950 $253.7250
340+ $0.8921 $303.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess