EN
  • EN
  • DE

22-28-4035

Part No 22-28-4035
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 22-28-4035 Molex Headers & Wire Housings HDR VT 1X03P .1 295/120 15AU datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Breakaway
Number of Positions 3 Position
Pitch 2.54 mm (0.1 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Gold
Mating Post Length 7.49 mm (0.295 in)
Termination Post Length 3.05 mm (0.12 in)
Series 42375
Tradename KK
Application Board-to-Board, Wire-to-Board, Signal
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 80 C
Packaging Bulk
Brand Molex
Contact Material Tin
Current Rating 4 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Nylon
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 30000
Subcategory Headers & Wire Housings
Voltage Rating 500 V
Part # Aliases 22284035 42375-0248 0022284035
Unit Weight 0.006984 oz
Ultra Librarian 3D Model Ultra Librarian 22-28-4035 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to $0.1180
JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750
Molex, LLC
Headers & Wire Housings VERTICAL HDR 2P
Lowest to $0.0641
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0321
Samtec Inc.
Headers & Wire Housings High Reliability Header Strips, .050" pitch
Need more? Email Us
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $0.4656
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to $0.6156
Molex, LLC
Headers & Wire Housings 2mm MicroLatch Vrt Square Pin 12Ckt
Lowest to $0.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess