EN
  • EN
  • DE

22/10/2091

Part No 22/10/2091
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK 254 Wire-to-Board Header Single Row Vertical 9 Circuits PA Polyamide Nylon Gold Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Connector Type Male Pin
Contact Material Brass
Contact Mating Length 7.493 mm
Contact Plating Gold
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 4 A
Depth 2.34 mm
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 10.79 mm
Housing Color White
Housing Material Nylon
Insulation Resistance 50 GΩ
Lead Free Contains Lead
Lead Pitch 2.54 mm
Length 22.61 mm
Max Current Rating 4 A
Max Operating Temperature 75 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 9
Number of Contacts 9
Number of Positions 9
Number of Rows 1
Orientation Vertical
Packaging Bulk
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1208771-22/10/2091
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 22/10/2091 CAD Model

Description

The Molex 1208771-22/10/2091 is a circular connector housing that has nine positions and is designed for male pin connectors.

  • Manufacturer: Molex
  • Positions: 9
  • Connector Gender: Male Pin
  • Pitch: 2.54mm
  • Material: Nylon
  • Voltage Rating: 250V
  • Current Rating: 4A
  • Operating Temperature Range: 0°C to 75°C
  • RoHS: Compliant

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Bulgin
CONN PLUG HSG MALE 3POS INLINE
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
TE Connectivity
PLG, 14P, BLK, N, 4/12/16, P
Need more? Email Us
Cinch Connectivity Solutions
CONN PLG HSG FMALE 41POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN PLG HSG FMALE 30POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG FMALE 1POS PNL MT
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG FMALE 1POS PNL MT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess