EN
  • EN
  • DE

2119640001

Part No 2119640001
Manufacturer Molex, LLC
Catalog RFID Antennas
Description 2.4/5GHZ LTCC ANT 3.2X1.6MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308426-2119640001
Category RF and Wireless >RF Antennas
Manufacturer Molex
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.44GHz, 5.5GHz
Frequency Range 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz
Antenna Type Ceramic Patch
Number of Bands 2
Ultra Librarian 3D Model Ultra Librarian 2119640001 CAD Model

Description

RF ANTENNA Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch Solder Surface Mount

You May Also Be Interested in

EPCOS (TDK)
TRANSPONDER COIL 8MM 18.52MH 3%
Lowest to $2.6194
Murata Electronics North America
RFID ANTENNA 8X3X3MM
Need more? Email Us
Quectel
GPS PCB CHIP ANTENNA, 7.0 X 5.8
Need more? Email Us
SparkFun Electronics
UHF RFID ANTENNA (TNC)
Need more? Email Us
Molex, LLC
2.4/5GHZ LTCC ANT 3.2X1.6MM
Lowest to $0.6934
Molex, LLC
RF ANT 2.4GHZ/5.4GHZ CHIP SLD
Lowest to $1.8553
EPCOS (TDK)
RFID TRANSPONDER COIL 125KHZ SMT
Need more? Email Us
Pulse
RFID ANTENNA 13.56MHZ 7.8X7X5MM
Lowest to $1.2254
Pulse
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6934 $52.0050
180+ $0.5690 $102.4200
275+ $0.5512 $151.5800
375+ $0.5334 $200.0250
485+ $0.5156 $250.0660
650+ $0.4623 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess