EN
  • EN
  • DE

19002-0014

Part No 19002-0014
Manufacturer Molex, LLC
Catalog Terminals
Description Avikrimp Fully Insulated Quick Disconnect, Female, for 18-22 AWG Wire, Mylar Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Body Plating Tin
Color Red
Contact Material Brass
Contact Plating Tin
Country of Origin US
Depth 5.8 mm
ELV Compliant
Flammability Rating UL94 V-2
Gender Female
Glow Wire Compliant Compliant
Halogen Free Low Halogen
Insulation Insulated
Insulation Material Nylon
Length 20.3 mm
Material Brass
Maximum Operating Temperature 105 °C
Min Operating Temperature -65 °C
Mount Adhesive
Orientation Straight
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Terminal Material Brass
Termination Crimp
Voltage Rating 300 V
Voltage Rating (DC) 300 V
Wire/Cable Gauge 22 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 1035622-19002-0014
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19002-0014 CAD Model

Description

The 1035622-19002-0014 crimp terminal from Molex, LLC is a female connector with a length of 20.3 mm.

  • Manufacturer: Molex, LLC
  • Type: Crimp Terminal
  • Gender: Female
  • Length: 20.3 mm
  • Color: Red
  • Termination: Crimp
  • Contact Material: Brass
  • Voltage Rating: 300 V
  • Orientation: Straight
  • Contact Plating: Tin
  • Insulation Material: Nylon
  • Body Material: Brass
  • Body Plating: Tin
  • Insulation: Insulated
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -65 °C

You May Also Be Interested in

Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Molex, LLC
19276-0005 Molex Terminals .250X.032 FEM FIQD INSULK 16-14 QUIXON datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
19203-0389 Molex Terminals KRIMPTITE RING TNG datasheet, inventory, & pricing.
Lowest to $0.5821
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Molex, LLC
19193-0219 Molex Terminals RING TERMINAL 6AWG VERSAKRIMP datasheet, inventory, & pricing.
Lowest to $0.6112

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess