EN
  • EN
  • DE

1731071011

Part No 1731071011
Manufacturer Molex, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description FCT ML / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Molex
Series *
Package Bulk
Base Product Number 173107
Standard Package 50
Win Source Part Number 1351528-1731071011
Ultra Librarian 3D Model Ultra Librarian 1731071011 CAD Model

Description

The Molex 1731071011 is a D-Sub connector assembly. D-Sub connectors are a common type of electrical connector used in a wide variety of applications, primarily for data and communication. This particular assembly is manufactured by Molex, a global manufacturer of interconnect solutions.

Applications

  • Computer serial and parallel ports
  • Video outputs (e.g., VGA)
  • Data acquisition systems
  • Industrial control equipment
  • Networking equipment

Features

  • D-Sub connector type
  • Connector assembly
  • Standard D-Sub shell size (likely size 1 or 2, depending on pin count - further research needed for precise dimensions)
  • Potentially shielded (depending on the specific variant)
  • Various mounting options (panel mount, cable mount, etc. - requires specific datasheet for confirmation)

Benefits

  • Reliable data transmission
  • Secure connection
  • Standardized interface
  • Durable construction
  • Easy to use

Additional Details

D-Sub connectors are available in different pin counts (e.g., 9, 15, 25, 37, 50) and genders (male or female). The exact specifications of the 1731071011, such as the pin count, gender, mounting type, and shielding, require consulting the official Molex datasheet. These connectors commonly utilize crimp, solder, or insulation displacement (IDC) termination methods depending on the design and application requirements. The material composition of the connector body and contacts also varies based on performance and cost considerations.

Due to the wide range of D-Sub connector options, it is crucial to refer to the manufacturer's datasheet to confirm specific electrical, mechanical, and environmental characteristics before using this part in a design. These specifications include voltage rating, current rating, operating temperature range, and mating cycle endurance.

You May Also Be Interested in

Amphenol CONEC
CONN D-SUB PLUG 9POS PNL MNT WW
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD RCPT 26P R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 31POS R/A SLDR
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB HD RCPT 78P SLDR CUP
Need more? Email Us
HARTING
CONN D-SUB HD PLUG 78P VERT SLDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess