EN
  • EN
  • DE

173107-1291

Part No 173107-1291
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description Conn D-sub Plug 21POS R/a Sldr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin DE
Gender Male
Housing Material Steel
Number of Circuits 17
Number of Rows 2
Packaging Carton
Win Source Part Number 1066512-173107-1291
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 173107-1291 CAD Model

Description

The Molex 1066512-173107-1291 is a male, steel housing connector that has 17 circuits and two rows.

  • Connector Type: D-sub connector
  • Gender: male
  • Housing Material: steel
  • Circuits: 17
  • Rows: 2
  • Alternative Parts (Cross-Reference): 173107-1291 and FM21WA4P5A-K120
  • Country of Origin: DE
  • Popularity: low

You May Also Be Interested in

Cinch Connectivity Solutions
CONN D-SUB SCREWLOCK FEMALE
Need more? Email Us
TE Connectivity
CONN D-SUB LOCKING POST ASSEM
Need more? Email Us
Amphenol FCI
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $1.3311
TE Connectivity
CONN D-SUB FEM SCREW LOCK KIT
Need more? Email Us
HARTING
DSUB SCREW-LOCK MA 09P-37P TIN
Need more? Email Us
3M
SCREW BRDLOCK #4-40 9.5MM 1=1PC
Need more? Email Us
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
HARTING
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .312\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess