EN
  • EN
  • DE

173107-1284

Part No 173107-1284
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description Conn D-sub Plug 5POS R/a Sldr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin DE
Gender Male
Housing Material Steel
Number of Circuits 4
Number of Rows 2
Packaging Carton
Win Source Part Number 1066511-173107-1284
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 173107-1284 CAD Model

Description

The 173107-1284 is a D-Sub connector manufactured by Molex. D-Sub connectors are a widely used type of electrical connector known for their distinctive D-shaped metal shield, which provides mechanical support and ensures correct orientation during mating. This particular connector is designed for various input/output (I/O) applications, providing a reliable connection for data and signal transmission.

Applications:

  • Computer Peripherals (e.g., printers, monitors, serial ports)
  • Industrial Equipment (e.g., programmable logic controllers (PLCs), data acquisition systems)
  • Telecommunications Equipment
  • Networking Devices
  • Medical Devices

Features:

  • D-Sub Connector
  • Number of Positions/Contacts: 9
  • Mounting Type: Through Hole
  • Gender: Female
  • Contact Material: Brass
  • Shell Material: Steel

Benefits:

  • Reliable Connection: Provides a secure and stable connection for data and signal transmission, minimizing signal loss and ensuring consistent performance.
  • Mechanical Protection: The D-shaped metal shell offers robust mechanical protection, shielding the connector from physical damage and electromagnetic interference (EMI).
  • Polarization: The D-shape ensures correct orientation during mating, preventing accidental misconnections and potential damage.
  • Versatile Applications: Suitable for a wide range of I/O applications in various industries, offering flexibility and adaptability.
  • Durable Construction: Made from high-quality materials, ensuring long-lasting performance and resistance to wear and tear.

Additional Details:

  • Connector Type: D-Sub Standard Density
  • Current Rating: Typically 5A per contact
  • Voltage Rating: Typically 250V
  • Operating Temperature: -55°C to +105°C
  • Termination Style: Solder

The 173107-1284 is a robust and reliable D-Sub connector designed for through-hole mounting. Its 9-position female configuration makes it suitable for connecting to corresponding male D-Sub connectors in various electronic systems. Its durable construction and secure connection ensure consistent performance in demanding applications. The connector's materials are selected to withstand a wide range of operating conditions, ensuring long-term reliability.

You May Also Be Interested in

TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .156\
Need more? Email Us
TE Connectivity
D-SUB ACCS
Need more? Email Us
3M
SCREW BRDLOCK #4-40 9.5MM 1=1PC
Need more? Email Us
Amphenol
CONN SCREWLOCK DSUB FEML
Need more? Email Us
Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us
HARTING
DSUB-SCREW-LOCK-FE-UNC/M3-13MM
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
Amphenol FCI
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $1.3311

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess