EN
  • EN
  • DE

1704650102

Part No 1704650102
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN CXP RCPT W/CAGE 84P SLD RA / 84 Position CXP Receptacle with Cage Connector Solder Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Mfr Molex, LLC
Series iPass+ 170465
Package Tray
Product Status Obsolete
Connector Style Receptacle with Cage
Connector Type CXP
Number of Positions 84
Mounting Type Through Hole, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 170465
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 100 pcs
Win Source Part Number 1380550-1704650102
Ultra Librarian 3D Model Ultra Librarian 1704650102 CAD Model

Description

The iPass+ 170465 series CXP pluggable connector assembly is a versatile and reliable solution for your connectivity needs.

  • Number of Positions: 84
  • Features: Board Guide
  • Connector Type: CXP
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Packaging: Tray
  • Mounting Type: Through Hole, Right Angle
  • Connector Style: Receptacle with Cage
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Molex, LLC
  • Base Product Number: 170465
  • Product Status: Obsolete
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

You May Also Be Interested in

TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Lowest to $25.5023
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Molex, LLC
CONN MINI SAS RCPT 26POS SLD SMD / 26 Position SAS, Mini Receptacle Connector Solder Surface Mount
Need more? Email Us
Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.8490
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Molex, LLC
CONN SFP CAGE PRESS-FIT R/A / Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $28.8311
Amphenol
CONN MIN HD SAS RCPT 36P SLD SMD / 36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
Lowest to $3.6446

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.3869 $60.3869
3+ $49.5483 $148.6449
4+ $47.9995 $191.9980
5+ $46.4518 $232.2590
7+ $44.9029 $314.3203
9+ $40.2587 $362.3283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess