EN
  • EN
  • DE

14-60-0072

Part No 14-60-0072
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Socket Housing 7P Polyester Alloy Socket Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type IDC, Receptacle, Socket
Contact Gender Female
Contact Material Bronze
Contact Plating Tin
Contact Resistance 15 mΩ
Country of Origin US
Current Rating 3 A
Fastening Type Latch
Gender Receptacle
Glow Wire Compliant Non-compliant
Height 15.2 mm
Housing Color Black
Housing Material Polyester
Lead Free Yes
Length 17.8 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Circuits 7
Number of Contacts 7
Number of Positions 7
Number of Rows 1
Orientation Straight
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Termination IDC
Voltage Rating 250 V
Width 2.51 mm
Wire/Cable Gauge 24 AWG
Wire/Cable Type Discrete
Win Source Part Number 963798-14-60-0072
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 14-60-0072 CAD Model

Description

The 963798-14-60-0072 IDC receptacle socket from Molex, LLC is a 7-position connector with a pitch of 2.54 mm.

  • Color: black
  • Pitch: 2.54 mm
  • Termination: IDC
  • Fastening Type: latch
  • Contact Material: bronze
  • Voltage Rating: 250 V
  • Current Rating: 3 A
  • Gender: receptacle
  • Length: 17.8 mm
  • Housing Material: polyester
  • Number of Circuits: 7
  • Orientation: straight
  • Contact Plating: tin
  • Housing Color: black
  • Contact Resistance: 15 mΩ
  • Height: 15.2 mm
  • Contact Gender: female
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

Cinch Connectivity Solutions
CONN PLG HSG FMALE 41POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 151P PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
Conesys
AE8 3C 3#16 PIN RECP
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 32POS PNL MT
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess