EN
  • EN
  • DE

1300980230

Part No 1300980230
Manufacturer Molex, LLC
Catalog Cable and Cord Grips
Description MX-LC F3 3/4 90 .375-.437 W/O-RN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Molex Connector Corporation
Status Active
Type Cable Grip - 90°
Cable Diameter 0.38" to 0.44" (9.5mm to 11.1mm)
Thread Size 3/4" NPT
Material Nylon
Includes Nut, O-Ring, Strain Relief
Color Light Gray
Win Source Part Number 1010806-1300980230
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1300980230 CAD Model

Description

The Molex Connector Corporation 1010806-1300980230 is a light gray cable grip with a 90° angle.

  • Color: Light gray
  • Angle: 90°
  • Material: Nylon
  • Includes: Nut, O-ring, and strain relief
  • Cable Diameter: 0.38" to 0.44" (9.5mm to 11.1mm)
  • Thread Size: 3/4" NPT
  • Category: Cables, Wires - Management
  • Status: Active
  • Conduit Hub Size: Not specified
  • Panel Hole Size: Not specified
  • Supply and Demand: Balanced

You May Also Be Interested in

Heyco Products Corporation
FLEX LTF 13 BLACK W/3171 NUT
Lowest to $1.7360
Amphenol Sine Systems Corp
CABLE GRIP 9-12.5MM ZINC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 5-8.5MM 9/16-24 ZINC
Need more? Email Us
Heyco Products Corporation
LTF 16 GRAYW/3174 NUT
Lowest to $2.8575
TE Connectivity
Circular Metric Conn METRIC EMC
Need more? Email Us
Amphenol Industrial Operations
CABLE GLAND 13-18.01MM M25
Lowest to $9.0000
Heyco Products Corporation
CABLE GRIP 6-8MM M16 BRASS
Need more? Email Us
HARTING
CABLE GLAND 14-18.01MM PG21
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP RA 6-10.5MM 11/16-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess