EN
  • EN
  • DE

1210360195

Part No 1210360195
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Micro-Change M12 to Brad mPm DIN Form A Cordset 5 Poles Male Right Angle 2m Length
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 2 m
Contact Plating Gold
Country of Origin PL
Current Rating 1.5 A
Insulation Color Black
Mount Cable
Number of Cores 5
Orientation Right Angle
REACH SVHC Unknown
RoHS Compliant
Voltage Rating 24 V
Win Source Part Number 1147062-1210360195
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1210360195 CAD Model

Description

The 1147062-1210360195 is a cable manufactured by Molex, LLC.

  • Voltage Rating: 24V
  • Current Rating: 1.5A
  • Orientation: Right Angle
  • Contact Plating: Gold
  • Cable Length: 2m
  • Insulation Color: Black
  • Category: Cables, Wires Fiber Optic Cables
  • Cores: 5
  • Country of Origin: PL
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • REACH SVHC: Unknown
  • Mounted On: Cable

You May Also Be Interested in

TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
TE Connectivity
Flat Ribbon Cable Polyvinyl Chloride 16Conductors 28AWG 0.93mm 300V Gray 600m Reel
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us
Molex, LLC
FFC Jumper Cable 43Conductors 0.254m 60VAC 0.5A Bag
Need more? Email Us
Thomas & Betts
Heat Shrink Tubing ST Cross Linked Polyolefin Green/Yellow Stripe Thin T/R
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55PC6146-18-2/6- 4CS2502
Need more? Email Us
TE Connectivity
Heat Shrink Tubing and Sleeves RW-175-3/64-X-SP-CS5405
Need more? Email Us
TE Connectivity
COAX CABLE-HIGH PERFO / Twinaxial Cable 24 AWG 78 Ohms
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess