EN
  • EN
  • DE

104040-0207

Part No 104040-0207
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Housing F 2 POS 2mm Crimp ST Cable Mount IllumiMate™ T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Country of Origin KR
Number of Circuits 2
Number of Rows 1
Orientation Right Angle
Plating Tin
RoHS Compliant
Win Source Part Number 1163950-104040-0207
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 104040-0207 CAD Model

Description

The Molex 104040-0207 is a circular connector housing designed to provide a secure and reliable connection in various applications. As a protective housing, it is engineered to safeguard the internal contacts of the connector, ensuring consistent performance in demanding environments. Molex is renowned for producing high-quality interconnect solutions, and this housing reflects their dedication to durability and reliability.

Applications:

  • Industrial Automation: Used in control systems, sensors, and actuators to provide dependable connections in industrial settings.
  • Robotics: Employed in robotic systems for secure power and signal transmission, ensuring robust performance in dynamic environments.
  • Medical Equipment: Utilized in medical devices where reliable connections are crucial for patient safety and proper device functionality.
  • Aerospace and Defense: Found in aerospace and defense applications requiring high-reliability connectors that can withstand harsh conditions.
  • Telecommunications: Used in telecommunications equipment for signal and power connections, ensuring network stability and reliability.
  • Marine Applications: Employed in marine electronics and equipment due to their resistance to moisture, corrosion, and other environmental factors.

Features:

  • Durable Construction: Constructed from high-quality materials to ensure long-lasting performance and resistance to wear and tear.
  • Secure Locking Mechanism: Equipped with a reliable locking mechanism to prevent accidental disconnections, maintaining a stable connection.
  • Environmental Protection: Designed to provide protection against dust, moisture, and other contaminants, enhancing reliability in challenging environments.
  • Easy Assembly: Designed for quick and easy assembly, reducing installation time and labor costs.
  • Compact Size: Features a compact form factor, making it suitable for applications where space is limited.
  • Versatile Design: Compatible with a range of contacts and cable sizes, providing design flexibility to meet specific application needs.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing the risk of signal loss or power interruption.
  • Enhanced Durability: Withstands harsh environmental conditions, extending the lifespan of the connection in demanding applications.
  • Reduced Downtime: Prevents accidental disconnections, minimizing equipment downtime and associated maintenance costs.
  • Simplified Installation: Easy assembly streamlines the installation process, reducing both time and labor expenses.
  • Increased Safety: Provides a safe and secure connection, reducing the risk of electrical hazards and ensuring operational safety.
  • Optimized System Efficiency: Contributes to optimized system efficiency by ensuring a reliable and stable connection, enhancing overall performance.

The Molex 104040-0207 circular connector housing is a dependable solution designed for applications that demand robust and secure electrical connections. Its durable construction, secure locking mechanism, and environmental protection features make it an ideal choice for industrial automation, robotics, medical equipment, aerospace and defense, telecommunications, and marine environments. Easy assembly and versatile design further enhance its value, delivering a reliable and efficient connection solution in a variety of demanding conditions.

You May Also Be Interested in

Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess