EN
  • EN
  • DE

MAX6726KATGD3+

Part No MAX6726KATGD3+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.075V/1.11V/Adj 3 Active High/Active Low/Push-Pull 8-Pin SOT-23 / IC SUPERVISOR MPU SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Cut Strip
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 786860-MAX6726KATGD3+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6726
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6726KATGD3+ CAD Model

Description

Maxim Integrated MAX6726KATGD3+ Overview

The MAX6726KATGD3+ is a sophisticated triple-/quad-voltage microprocessor (µP) supervisory circuit designed by Maxim Integrated to provide optimal system reliability and performance. This component is engineered to monitor multiple power-supply voltages in digital systems, which is essential for ensuring that all system voltages are within their specified ranges for proper operation.

This supervisory IC features a combination of low supply current and small footprint, making it an excellent choice for portable and space-constrained applications. It offers factory-trimmed reset threshold voltages for monitoring 3.3V, 2.5V, 1.8V, and adjustable voltage supplies, allowing for a high level of flexibility in system design.

Key Features

  • Voltage Monitoring: The device can monitor up to four voltages simultaneously, ensuring comprehensive system management.
  • Adjustable Reset Thresholds: It includes an externally adjustable reset input for monitoring voltages below 1.575V or above the fixed threshold voltages.
  • Low Power Consumption: With a low supply current of 7µA, the MAX6726KATGD3+ is optimized for battery-powered applications.
  • Manual Reset Input: The manual reset input provides a user-initiated system reset, enhancing system control.
  • Power-On Reset: The device generates a reset signal on power-up, ensuring the system starts from a known state.
  • Multiple Reset Timeout Periods: It offers a variety of reset timeout periods, allowing designers to tailor system reset characteristics to their specific needs.

Applications

The MAX6726KATGD3+ is suitable for a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers/Servers
  • Embedded Control Systems
  • Industrial Systems

With its precision voltage monitoring and low power consumption, the MAX6726KATGD3+ from Maxim Integrated is an ideal solution for maintaining the integrity and stability of multi-voltage digital systems. Its compact SOT23 package allows for easy integration into system designs, providing a robust supervisory function without compromising on space or power efficiency.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess