EN
  • EN
  • DE

10/08/5021

Part No 10/08/5021
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK Header, Vertical, with Polarizing Backwall, 2 Circuits, Tin (Sn) Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Gender Male
Contact Material Brass
Contact Plating Tin
Country of Origin IN
Current Rating 7 A
Gender Male
Glow Wire Compliant Non-compliant
Housing Material Nylon
Number of Circuits 2
Number of Contacts 2
Number of Pins 2
Number of Positions 2
Number of Rows 1
Orientation Vertical
Packaging Bulk
Pitch 5.08 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Termination Through Hole
Voltage Rating 250 V
Win Source Part Number 1231497-10/08/5021
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10/08/5021 CAD Model

Description

The 1231497-10/08/5021 electronic component is manufactured by Molex, LLC.

  • Category: Circular Connectors - Housings
  • Popularity: Medium
  • RoHS Compliant: Yes
  • Contact Plating: Tin
  • Voltage Rating: 250 V
  • Current Rating: 7 A
  • Housing Material: Nylon
  • Termination: Through-Hole
  • Contacts: 2
  • Pitch: 5.08 mm

You May Also Be Interested in

TE Connectivity
CONN PLUG HSNG MALE 33POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 15POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 12POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 151P PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 31POS PNL MT
Lowest to $38.4197

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess