EN
  • EN
  • DE

10-08-1041

Part No 10-08-1041
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK Header, Vertical, Round Pin, 4 Circuits, Tin (Sn) Plating, Pin Length 19.05mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Brass
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin IN
Current Rating 7 A
Depth 6.35 mm
Flammability Rating UL94 V-2
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Natural
Housing Material Nylon
Insulation Resistance 500 GΩ
Lead Pitch 5.08 mm
Length 20.07 mm
Max Operating Temperature 50 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 4
Number of Contacts 4
Number of Positions 4
Number of Rows 1
Orientation Vertical
Packaging Bulk
Pitch 5.08 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1139334-10-08-1041
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10-08-1041 CAD Model

Description

The 1139334-10-08-1041 is a circular connector housing. 1139334-10-08-1041 is manufactured by Molex, LLC.

  • Type: Circular Connector Housing
  • Mounting Type: Through-Hole
  • Number of Positions: 4
  • Pitch: 5.08mm
  • Housing Material: Nylon
  • Housing Color: Natural
  • Voltage Rating: 250V
  • Current Rating: 7A
  • Contact Material: Brass
  • Contact Resistance: 10mΩ
  • MSL Level: 1 (Unlimited)
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess