EN
  • EN
  • DE
  • IT

09-48-3086

Part No 09-48-3086
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.96mm (.156") Pitch KK® PC Board Connector, Top Entry, Polyester Connector, Gold (Au) Selective, 8 Circuits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex Connector Corporation
Series KK 41815
Packaging Tray
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 8
Number of Positions Loaded All
Pitch - Mating 0.156" (3.96mm)
Number of Rows 1
Mounting Style Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15μin (0.38μm)
Insulation Color Natural
Insulation Height 0.449" (11.40mm)
Contact Length - Post 0.120" (3.05mm)
Operating Temperature Range -40°C ~ 80°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Board Hooks
Current Rating 4.5A
Voltage Rating 600V
Applications Automotive, General Purpose, Medical, Telecommunications
Insulation Material Polyester
Contact Shape Square
Contact Material Brass
Contact Finish Thickness - Post 100μin (2.54μm)
Win Source Part Number 1120796-09-48-3086
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Family Name 41815
Introduction Date June 15, 2010
ECCN EAR99
Country of Origin India, Mexico, Puerto Rico
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 09-48-3086 CAD Model

Description

The 09-48-3086 is a connector housing manufactured by Molex, LLC. It is part of their extensive range of interconnect solutions designed for various applications requiring reliable and secure connections. This housing is engineered to provide a robust and durable enclosure for electrical contacts, ensuring optimal performance in demanding environments.

Applications:

  • Industrial Automation: Used in control systems, robotic arms, and automated machinery for secure and reliable connections.
  • Automotive Industry: Employed in vehicle wiring harnesses for connecting various electronic components and sensors.
  • Telecommunications: Integrated into networking equipment, servers, and communication devices to ensure stable data transmission.
  • Medical Equipment: Utilized in diagnostic and therapeutic devices where reliable electrical connections are critical.
  • Consumer Electronics: Found in appliances, gaming consoles, and other electronic devices requiring durable and secure connections.

Features:

  • Durable Material: Constructed from high-quality materials that offer excellent resistance to wear, chemicals, and extreme temperatures.
  • Secure Locking Mechanism: Features a robust locking system that prevents accidental disconnections, ensuring uninterrupted operation.
  • Compact Design: Designed to maximize space efficiency, making it suitable for applications with limited space.
  • Polarization: Incorporates polarization features to prevent mismating, ensuring correct and reliable connections.
  • Easy Installation: Designed for easy and quick assembly, reducing installation time and costs.

Benefits:

  • Enhanced Reliability: Provides a secure and stable connection, minimizing the risk of signal loss or intermittent failures.
  • Improved Durability: Withstands harsh environmental conditions, ensuring long-term performance and reducing maintenance costs.
  • Space Efficiency: Compact design allows for integration into densely packed electronic systems.
  • Reduced Downtime: Secure locking mechanism and robust construction minimize the likelihood of disconnections and failures, reducing downtime.
  • Cost Savings: Durable materials and easy installation contribute to lower overall costs through reduced maintenance and assembly time.

Additional Details:

The 09-48-3086 connector housing is typically made from materials like nylon or polyester, chosen for their excellent electrical insulation and mechanical strength. It is designed to accommodate a specific range of wire sizes and is compatible with various contact types offered by Molex. The housing's design also includes features to protect the contacts from damage during handling and assembly. It adheres to industry standards for safety and performance, ensuring it meets the requirements of demanding applications.

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess