EN
  • EN
  • DE

SMV1705-079

Part No SMV1705-079
Manufacturer Alpha Industries
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Hyperabrupt Junction Tuning Varactor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha Industries
Win Source Part Number 1252244-SMV1705-079
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1705-079 CAD Model

Description

The SMV1705-079 is a silicon hyperabrupt varactor diode manufactured by Alpha Industries (now Skyworks Solutions). This diode is specifically designed for voltage-controlled oscillator (VCO) and tunable filter applications, where precise and reliable capacitance variation is crucial. Its hyperabrupt junction provides a wide tuning range and high sensitivity, making it suitable for demanding frequency control applications.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used to tune the oscillation frequency in wireless communication systems, test equipment, and signal generators.
  • Tunable Filters: Implemented in RF front-ends for frequency selection and signal conditioning.
  • Phase-Locked Loops (PLLs): Used in frequency synthesizers for precise frequency control and synchronization.
  • Frequency Multipliers: Utilized to generate higher-frequency signals from lower-frequency sources.
  • Tunable Matching Networks: Implemented in RF circuits to optimize impedance matching over a range of frequencies.

Features:

  • Hyperabrupt Junction: Provides a large capacitance variation with respect to the applied voltage.
  • High Tuning Ratio: Offers a wide frequency tuning range for VCO and filter applications.
  • Low Series Resistance: Minimizes insertion loss and improves the performance of tunable circuits.
  • High Quality Factor (Q): Ensures low noise and high selectivity in resonant circuits.
  • Small Package Size: Allows for compact circuit designs and high-density integration.

Benefits:

  • Wide Tuning Range: Enables flexible frequency control in VCO and tunable filter applications.
  • Precise Frequency Control: Hyperabrupt junction allows for accurate and stable frequency tuning.
  • Improved Circuit Performance: Low series resistance and high Q factor minimize losses and enhance signal quality.
  • Reduced Component Count: Integrated design simplifies circuit design and reduces the number of external components.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Technical Specifications: The SMV1705-079 varactor diode typically features a capacitance range of 2.4 pF to 11.2 pF at 2V and 20V reverse voltage, respectively. The series resistance is typically 1.2 ohms at 50 MHz. The breakdown voltage is typically 22V. It is typically available in a SOD-323 package. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
IC DIODE VARACTOR SMD / Varactors
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess