EN
  • EN
  • DE

0734036383

Part No 0734036383
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description SMB FAKRA JACK R/A 50 OHM IP68 / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Mfr Molex, LLC
Series *
Package Bulk
Base Product Number 073403
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 540 pcs
Win Source Part Number 1380403-0734036383
Ultra Librarian 3D Model Ultra Librarian 0734036383 CAD Model

Description

The 1380403-0734036383 is a coaxial connector assembly from Molex, LLC.

  • Category: Connectors, Interconnects
  • Subcategory: Coaxial Connectors (RF)
  • Package: Bulk
  • ECCN: EAR99
  • Base Product Number: Molex 073403
  • Standard Package: 540 pieces
  • Application: Suitable for various applications in the electronics industry

You May Also Be Interested in

LEMO
CONN NIMCAMAC RCPT R/A 50OHM PCB
Need more? Email Us
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT BNC 75OHM R/A PCB
Lowest to $11.2344
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
INTERCONNECT CIRCULAR
Lowest to $6.0247

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess