EN
  • EN
  • DE

0483380040

Part No 0483380040
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr Molex, LLC
Series 48338
Package Tape & Reel
Product Status Obsolete
Card Type PCI Express Mini Card
Gender Female
Number of Positions 52
Card Thickness 0.039" (1.00mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting Type Surface Mount, Right Angle
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness Flash
Color Black
Material - Insulation Thermoplastic
Base Product Number 048338
Standard Package 750 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 846493-0483380040
Ultra Librarian 3D Model Ultra Librarian 0483380040 CAD Model

Description

The 846493-0483380040 is an edgeboard connector designed for card edge applications.

  • Series: 48338
  • Manufacturer: Molex, LLC
  • Number of Positions: 52
  • Pitch: 0.031" (0.80mm)
  • Color: Black
  • Features: Board Guide
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Packaging: Tape and Reel
  • Standard Package: 750 pieces
  • Card Type: PCI Express Mini Card
  • Card Thickness: 0.039" (1.00mm)
  • Product Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3619
TE Connectivity
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.4926
Samtec Inc.
CONN EDGE DUAL FMALE 80POS 0.031 / 80 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $5.9780
Samtec Inc.
CONN EDGE DUAL FMALE 60POS 0.031 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FML 168POS 0.024 / 168 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Black
Lowest to $11.0048

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9884 $59.9536
10+ $12.2984 $122.9840
15+ $11.9138 $178.7070
21+ $11.5304 $242.1384
26+ $11.1458 $289.7908
35+ $9.9931 $349.7585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess