EN
  • EN
  • DE

0473460001

Part No 0473460001
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB2.0 MICRO B SMD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197001-0473460001
Manufacturer Molex
Category Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series 47346
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Connector Type USB - micro B
Number of Contacts 5
Gender Receptacle
Contact Finish Gold
Shielding Shielded
Ultra Librarian 3D Model Ultra Librarian 0473460001 CAD Model

Description

The 47346 series USB micro B connector assembly is a reliable and high-quality product manufactured by Molex.

  • Applications: USB, DVI, and HDMI
  • Contact Finish: gold
  • Shielded: yes
  • Package: tape & reel (TR) cut tape
  • Number of Contacts: 5
  • Connector Type: receptacle
  • Product Status: active

You May Also Be Interested in

On Shore Technology Inc.
CONN RCPT TYPEB 4POS VERT / USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole
Need more? Email Us
Assmann WSW Components
CONN RCPT USB1.1 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 1.1 Receptacle Connector 4 Position Through Hole, Right Angle
Need more? Email Us
Samtec Inc.
CONN DUST COVER FOR SCPU SERIES / Connector Cover, Dust For SCPU Series
Need more? Email Us
Kycon, Inc.
CONN RCPT USB2.0 MINI B SMD R/A / USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.4478
TE Connectivity
CONN RCPT DISPLAYPORT 20POS VERT / DisplayPort Receptacle Connector 20 Position Through Hole
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG USB2.0 MICRO B SMD / USB - micro B USB 2.0 Plug Connector 5 Position Surface Mount, Through Hole
Lowest to $1.2929
Amphenol
CONN RCPT USB2.0 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.1060
Molex, LLC
CONN PLUG DISPLAYPORT 20POS SLD / DisplayPort Plug Connector 20 Position Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
CONN PLUG USB2.0 TYPEA 4P SMD RA / USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.3069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess