EN
  • EN
  • DE
  • IT

0459120001

Part No 0459120001
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description 12.90mm (.508") Pitch EXTreme PowerEdge, Mixed Power/Signal Card Edge Connector, Double Sided | CONN EDGE DUAL FMALE 10POS 0.508
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Bulk
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 2; 8
Number of Positions 10 (8 + 2 Power)
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.508" (12.90mm)
Read Out Dual
Mounting Style Through Hole
Termination Press-Fit
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0μin (0.76μm)
Color Black
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Liquid Crystal Polymer (LCP)
Manufacturer Pack Quantity 935
MSL Level 1 (Unlimited)
Win Source Part Number 1120662-0459120001
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0459120001 CAD Model

Description

The Molex Connector is a high-quality electronic component that is designed to provide a reliable and secure connection.

  • Pitch: 0.508" (12.90mm)
  • Contact Finish: Gold
  • Suitable for: A wide range of applications
  • Popularity Rating: Medium
  • Supply and Demand Status: Limited
  • Temperature Range: -40°C to 105°C
  • Packaging: Bulk
  • MSL Level: 1

You May Also Be Interested in

Amphenol FCI
CONN EDGE DUAL FMALE 24POS
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us
Amphenol FCI
EHPCE RAR 8MP4SP8MP14SP
Lowest to $53.1827
Amphenol FCI
CONN PCI EXP FMALE 36POS 0.039
Lowest to $15.7720
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 68POS
Lowest to $57.3529
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $12.0749
Amphenol FCI
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.2099 $64.2099
3+ $52.6853 $158.0559
4+ $51.0395 $204.1580
5+ $49.3924 $246.9620
7+ $47.7465 $334.2255
9+ $42.8066 $385.2594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess