EN
  • EN
  • DE

0441440005

Part No 0441440005
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Jack, Right Angle, Low Profile, SMT, 6/6 | CONN MOD JACK 6P6C R/A UNSHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Reel
Connector Type Jack
Number of Positions/Contacts 6p6c (RJ11, RJ12, RJ14, RJ25)
Number of Ports 1
Number of Rows 1
Mounting Style SMD
Orientation 90° Angle (Right)
Termination Solder
Shielding Unshielded
Ratings Cat3
Features Solder Retention
LED Color Does Not Contain LED
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0μin (1.27μm)
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Temperature Range - Operating -40°C ~ 70°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1120624-0441440005
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0441440005 CAD Model

Description

The Molex 1120624-0441440005 is an SMD jack connector with a right angle orientation.

  • Mounting Type: SMD
  • Orientation: Right Angle
  • Row(s): Single
  • Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
  • Contact Material: Phosphor Bronze
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Dielectric Material: Polyamide (PA), Nylon, Glass-Filled
  • Shielded: Unshielded
  • Rating: Cat3
  • Operating Temperature: -40°C to 70°C

You May Also Be Interested in

TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
Pulse
Modular Connectors / Ethernet Connectors 100Base-TX NonPoE 1-Port RJ45 THT PIP
Lowest to $4.0745
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.4232

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3911 $55.6440
90+ $1.1415 $102.7350
140+ $1.1058 $154.8120
190+ $1.0701 $203.3190
245+ $1.0345 $253.4525
325+ $0.9274 $301.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess