The 043650-0312 is a Micro-Fit 3.0 connector header manufactured by Molex, LLC. This connector is designed to provide reliable power and signal connections in a variety of electronic applications, featuring a compact design and robust construction.
Applications
- Power supplies
- Data communication equipment
- Industrial automation
- Consumer electronics
- Automotive electronics
Features
- Micro-Fit 3.0 Series: Compact design for high-density applications.
- 3 Circuits: Provides multiple connection points for power or signal transmission.
- Single Row: Space-saving design for efficient board layout.
- Vertical Orientation: Allows for easy mating and unmating of connectors.
- Through-Hole Termination: Provides secure and reliable connection to the PCB.
Benefits
- Reliable Connections: Ensures stable and secure connections for power and signal transmission.
- Compact Design: Enables high-density packaging in space-constrained applications.
- Easy Installation: Through-hole termination simplifies assembly and soldering.
- Versatile Use: Suitable for a wide range of applications requiring reliable connections.
- Durable Construction: Robust materials and design ensure long-lasting performance.
Additional Details
The 043650-0312 connector header features a positive locking mechanism to prevent accidental unmating. It is designed to withstand high mating cycles, ensuring long-term reliability. The connector is made from high-quality materials that meet industry standards for flammability and environmental compliance. The Micro-Fit 3.0 series is known for its robust performance and ease of use in various electronic applications.
The product specification provides detailed information on the connector's electrical characteristics, including voltage and current ratings. It also includes mechanical dimensions and material specifications. This connector complies with industry standards for RoHS compliance, ensuring environmental responsibility.