The Molex 39012081 is a connector housing from the Mini-Fit Jr. series. It is designed to provide a reliable and secure connection in various wire-to-wire and wire-to-board applications.
Applications:
- Power supplies
- Consumer electronics
- Industrial equipment
- Automotive applications
- Data communication systems
Features:
- Mini-Fit Jr. Series
- 2 Circuits
- Single Row
- Receptacle Housing
- Polarization to prevent mismating
Benefits:
- Provides a secure and reliable electrical connection.
- Ensures proper mating with compatible connectors.
- Durable construction for long-lasting performance.
- Suitable for a wide range of applications due to its versatile design.
- Simplifies assembly with its user-friendly design.
Technical Specifications:
- Series: Mini-Fit Jr.
- Number of Circuits: 2
- Number of Rows: 1
- Gender: Female (Receptacle)
- Pitch: 4.2mm (0.165")
- Material: Nylon (PA) or Polyester (PBT), depending on variant
- Color: Typically Natural (Off-White)
- Flammability Rating: UL 94V-0
- Operating Temperature: -40°C to +105°C (depending on material)
The 39012081 connector housing is designed to be used with Mini-Fit Jr. crimp terminals. It provides a reliable and secure connection in a variety of applications requiring power or signal transmission. Its robust design and durable materials ensure long-lasting performance in demanding environments.