EN
  • EN
  • DE

PST9220NL

Part No PST9220NL
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282553-PST9220NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST9220NL CAD Model

Description

The PST9220NL is a voltage detector IC manufactured by Mitsumi. This IC is specifically designed to monitor the voltage level of a power supply and issue a reset signal when the voltage drops below a predefined threshold. This functionality is crucial for protecting microcontrollers and other sensitive electronic components from damage or malfunction caused by undervoltage conditions. The PST9220NL is suitable for a wide range of applications where stable and reliable power supply monitoring is required.

Applications

  • Microprocessor and microcontroller systems
  • Power management circuits
  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics

Features

  • High-precision voltage detection
  • Low current consumption
  • Open collector output
  • Compact surface-mount package
  • Stable operation over a wide temperature range

Benefits

  • Protects against undervoltage: Prevents damage to sensitive components by providing a reset signal during undervoltage conditions.
  • Ensures system stability: Maintains system integrity by resetting the system in case of power supply fluctuations.
  • Extends battery life: Low current consumption minimizes power drain, prolonging battery life in portable applications.
  • Simplified circuit design: Integrated voltage detection and reset function simplifies circuit design.
  • Reliable operation: Stable operation over a wide temperature range ensures consistent performance in various environments.

Additional Details

The PST9220NL's open collector output allows for flexible interfacing with various microcontrollers and logic circuits. Its small surface-mount package enables integration into compact electronic devices. Specific voltage detection thresholds can be determined by consulting the product datasheet. The device is designed for low power consumption to ensure efficiency in battery-powered applications. The wide operating temperature range enables reliable operation in diverse environmental conditions.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess