EN
  • EN
  • DE

PST9016NR

Part No PST9016NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282497-PST9016NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST9016NR CAD Model

Description

The Mitsumi PST9016NR is a power management IC designed for portable electronic devices. It provides efficient voltage regulation and power control, optimizing battery life and ensuring reliable operation. Its compact size and integrated features make it ideal for space-constrained applications.

Applications

  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Consoles
  • Smartphones
  • Tablets
  • GPS Devices

Features

  • High Efficiency DC-DC Conversion: Minimizes power loss and maximizes battery life through efficient step-down voltage regulation.
  • Low Quiescent Current: Reduces power consumption in standby mode, further extending battery life.
  • Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Short-Circuit Protection: Safeguards the device against short-circuit conditions.
  • Thermal Shutdown Protection: Prevents overheating and damage to the IC and surrounding components.
  • Compact Package: Enables integration into small form-factor devices.
  • Wide Input Voltage Range: Supports a variety of battery voltages.
  • Precise Output Voltage Accuracy: Provides stable and accurate voltage regulation for connected components.
  • Enable/Disable Control: Allows for convenient power management and system control.

Benefits

  • Extended Battery Life: Efficient power conversion and low quiescent current contribute to longer battery life in portable devices.
  • Improved System Reliability: Comprehensive protection features safeguard the device from potential damage.
  • Reduced Board Space: Compact package minimizes the required board space, enabling smaller and more compact device designs.
  • Enhanced System Performance: Stable and accurate voltage regulation ensures optimal performance of connected components.
  • Simplified System Design: Integrated features simplify the overall system design process.

Additional Details

The PST9016NR likely employs a PWM (Pulse Width Modulation) control scheme to optimize efficiency across a wide range of load conditions. It's essential to consult the device datasheet for specific switching frequency, electrical characteristics, application circuits, and recommended operating conditions. The IC may also incorporate soft-start circuitry to limit inrush current during startup, enhancing system reliability and minimizing stress on other components. The exact output voltage and current capabilities are detailed in the datasheet.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,770 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess