EN
  • EN
  • DE

PST8231UR

Part No PST8231UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282462-PST8231UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8231UR CAD Model

Description

The Mitsumi PST8231UR is a voltage detector IC, vital for reliable voltage supervision and reset management in various electronic circuits. It provides an accurate and dependable solution for ensuring that electronic devices function within specified voltage limits, thereby protecting against potential damage and ensuring operational integrity. Its compact size is tailored for use in miniaturized, modern electronic systems.

Applications

  • Microcontroller and microprocessor reset circuits
  • Power management systems in portable devices
  • Voltage monitoring in industrial applications
  • Over/Under voltage protection
  • Consumer electronic devices

Features

  • High-precision voltage detection
  • Low power consumption
  • Small surface-mount package
  • Integrated hysteresis
  • Wide operating temperature range

Benefits

  • Enhanced system reliability: Accurate voltage detection ensures correct system reset during voltage drops.
  • Prolonged battery life: Minimal power consumption makes it suitable for battery-powered equipment.
  • Space-efficient design: Small package allows easy integration into compact PCBs.
  • Increased noise immunity: Hysteresis prevents false resets due to voltage fluctuations.
  • Stable operation: Wide temperature range guarantees performance across diverse environments.

The PST8231UR is an essential component in systems that require continuous voltage monitoring and precise reset functionality. Its low power consumption characteristics make it especially suitable for use in portable and battery-operated devices. The built-in hysteresis feature improves the overall robustness of the system by minimizing false triggering due to voltage noise near the threshold. This IC is commonly employed to protect microcontrollers and other sensitive electronic components from the damaging effects of undervoltage conditions. Technical specifications include a specific detection voltage threshold and very low supply current. The primary role of the PST8231UR is to act as a safeguard, triggering a reset when the supply voltage falls below the pre-set level, ensuring system stability and preventing erratic behavior. The surface mount package allows for efficient assembly and integration into modern electronic boards. It is a component which can help to maintain consistent performance and prevent data corruption in a wide array of electronic devices. This voltage detector supports reliable and efficient power management, contributing to the overall quality and dependability of electronic systems.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess