EN
  • EN
  • DE

PST3851UR

Part No PST3851UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282258-PST3851UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3851UR CAD Model

Description

The Mitsumi PST3851UR is a voltage detector or system reset IC designed to monitor power supply voltages in various electronic devices. Its function is to provide a reliable reset signal to microcontrollers and other critical components when the supply voltage falls below a specified threshold. This helps prevent malfunctions and data corruption during brownout or power-down situations.

Applications:

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Embedded systems
  • Consumer electronics

Features:

  • Accurate voltage detection
  • Low quiescent current
  • Compact package
  • Open-drain output
  • Hysteresis for stable operation

Benefits:

  • Prevents erratic system behavior
  • Ensures proper initialization after power-up
  • Protects against data corruption
  • Increases system reliability
  • Simplifies power management design

The PST3851UR offers precise voltage monitoring with a specified detection threshold, triggering a reset when the voltage drops below that level. Its low quiescent current makes it suitable for battery-powered applications, minimizing power consumption. The open-drain output provides flexibility in interfacing with different logic levels. The hysteresis feature prevents oscillations near the threshold voltage, ensuring a clean and stable reset signal.

Technical Specifications:

  • Voltage detection threshold: 5.1V (Typical)
  • Operating voltage: 1.6V to 5.5V
  • Supply Current: 1.0 μA (Typical)
  • Output Type: N-channel Open Drain
  • Operating Temperature: -40°C to +85°C

This device is frequently used in applications where reliable power supply monitoring is crucial, such as in embedded systems, industrial controls, and portable electronic devices. Its small footprint and low power requirements make it easy to integrate into a wide range of designs.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess