EN
  • EN
  • DE

PST3328UL

Part No PST3328UL
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282161-PST3328UL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3328UL CAD Model

Description

The Mitsumi PST3328UL is a low dropout (LDO) regulator that provides a stable and efficient 2.8V power supply for various electronic applications. Its key features include a low dropout voltage, overcurrent protection, and thermal shutdown, making it suitable for battery-powered devices and other applications where a stable and reliable voltage is crucial.

Applications:

  • Portable Electronic Devices: Ideal for powering devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Low-Power Microcontrollers: Provides a stable 2.8V supply for microcontrollers in embedded systems.
  • Wireless Communication Devices: Used in Bluetooth modules, Wi-Fi transceivers, and other wireless devices.
  • Sensor Applications: Powers various sensors and related circuitry in industrial and consumer applications.
  • Memory Devices: Provides stable power to EEPROM and other memory chips.

Features:

  • Low Dropout Voltage: Maintains a stable output even when the input voltage is close to the output voltage.
  • Fixed 2.8V Output: Provides a precise and consistent 2.8V output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing overheating.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Efficient regulation minimizes power consumption in battery-powered devices.
  • Reliable Performance: Stable output voltage ensures consistent operation of connected components.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Compact Design: Small package size allows for integration into small form-factor devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.

The PST3328UL typically operates with an input voltage range of 3.0V to 5.5V. The regulator's low dropout voltage characteristic ensures that it can maintain a stable 2.8V output even when the input voltage drops close to the output voltage level. This is particularly important in battery-powered devices where the battery voltage decreases over time. The overcurrent protection feature limits the output current to prevent damage from short circuits or excessive loads. The thermal shutdown feature prevents overheating by shutting down the regulator if the temperature exceeds a safe limit. The device is available in various small surface-mount packages, making it suitable for space-constrained applications. When using the PST3328UL, it is essential to follow the manufacturer's recommendations regarding external components, such as input and output capacitors. These capacitors help to improve the stability and reduce noise. Proper thermal management techniques may be necessary in high-current applications to prevent overheating. Overall, the Mitsumi PST3328UL is a reliable and efficient LDO regulator that provides a stable 2.8V output for a wide range of electronic applications. Its low dropout voltage, protection features, and compact package make it an ideal choice for portable devices, microcontroller power, and other low-voltage systems.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess