EN
  • EN
  • DE

MM3508B06RRE

Part No MM3508B06RRE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, SECOND PROTECTIO / Battery Battery Protection IC Lithium Ion/Polymer SSON-6A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Mitsumi Electric Company Ltd
Series MM3508B
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package SSON-6A
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2508-MM3508B06RRETR
Standard Package 3,000
Win Source Part Number 961281-MM3508B06RRE
Ultra Librarian 3D Model Ultra Librarian MM3508B06RRE CAD Model

Description

The Mitsumi 961281-MM3508B06RRE is an electronic component that is categorized under the 'Integrated Circuits (ICs) > PMIC - Battery Management' section.

  • Manufacturer: Mitsumi
  • Series: MM3508B
  • Package: Tape & reel (TR)
  • Standard Package: 3,000
  • Mounting: SMD (SMT)
  • Function: Battery protection interface with fault protection for over voltage and short circuit
  • Battery Chemistry: Lithium Ion/Polymer
  • Cells: 2 to 4
  • Package/Case: 6-WFDFN Exposed Pad
  • Supplier Device Package: SSON-6A
  • Temperature Range: -40°C ~ 110°C

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess