EN
  • EN
  • DE

MM3474N01VBE

Part No MM3474N01VBE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Mitsumi Electric Company Ltd
Series MM3474
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package TSOP-20D
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2508-MM3474N01VBETR
Standard Package 2,000
Win Source Part Number 1010180-MM3474N01VBE
Ultra Librarian 3D Model Ultra Librarian MM3474N01VBE CAD Model

Description

The Mitsumi 1010180-MM3474N01VBE is an electronic component that comes in a package of tape and reel (TR) with a standard package of 2000.

  • Suitable for: battery management
  • Series: MM3474
  • Function: battery protection
  • Interface: -
  • Fault protection: over current and over voltage
  • Battery chemistry: Lithium Ion/Polymer
  • Number of cells: 3-5
  • Package: 20-TSSOP (0.173", 4.40mm Width)
  • Supplier device package: TSOP-20D
  • Temperature range: -40°C to 85°C
  • ECCN: EAR99
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess