EN
  • EN
  • DE

MM3416A18RRE

Part No MM3416A18RRE
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831088-MM3416A18RRE
Ultra Librarian 3D Model Ultra Librarian MM3416A18RRE CAD Model

Description

The MM3416A18RRE is a voltage detector IC manufactured by Mitsumi Electric. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. Voltage detectors are crucial components in ensuring the stability and reliability of electronic systems.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to prevent damage to connected devices.
  • Battery Management Systems: Monitors battery voltage to prevent over-discharge and extend battery life.
  • Real-Time Clock (RTC) Backup: Ensures the RTC continues to function correctly during power interruptions.
  • Portable Electronic Devices: Used in mobile phones, tablets, and other portable devices to monitor power supply voltage.

Features

  • High-Accuracy Voltage Detection: Precisely monitors the input voltage and triggers a reset when the voltage drops below the set threshold.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-Drain Output: Provides flexibility in interfacing with different types of microcontrollers and digital circuits.
  • Small Package Size: Available in compact packages, saving board space in miniaturized electronic devices.
  • Hysteresis: Prevents oscillations and false resets due to noise on the power supply line.

Benefits

  • Improved System Reliability: Ensures stable and predictable operation of electronic systems by preventing erroneous behavior due to low voltage conditions.
  • Data Protection: Protects data stored in memory from corruption during power failures or brownouts.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Simplified Circuit Design: Integrated voltage detection function simplifies circuit design and reduces the number of external components required.
  • Enhanced Safety: Protects sensitive electronic components from damage due to undervoltage conditions.

Technical Specifications

While a datasheet is needed for definitive specifications, typical parameters for the MM3416A18RRE and similar voltage detectors include:

  • Detection Voltage: 1.8V (indicated by the part number).
  • Operating Voltage Range: Typically 1.0V to 5.5V.
  • Current Consumption: Typically less than 1 μA.
  • Output Type: Open-drain N-channel MOSFET.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: SOT-23 or similar small package.

The MM3416A18RRE is a reliable and efficient voltage detector that provides essential protection and monitoring functions in various electronic applications, ensuring stable and safe operation.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess