EN
  • EN
  • DE

CBD16D3LS1KBG/4G

Part No CBD16D3LS1KBG/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947595-CBD16D3LS1KBG/4G
Series *
Ultra Librarian 3D Model Ultra Librarian CBD16D3LS1KBG/4G CAD Model

Description

The Kingston CBD16D3LS1KBG/4G is a 4GB DDR3L 1600MHz CL11 SODIMM memory module designed for enhancing the performance of laptops and other small form factor computers. This module provides a cost-effective solution for upgrading system memory, leading to improved multitasking capabilities and overall system responsiveness.

Applications

  • Laptop memory upgrades for increased performance.
  • Small form factor PCs requiring SODIMM memory.
  • Systems needing low-voltage DDR3 memory.
  • Improving multitasking and application loading times.
  • Extending the lifespan of older laptops.

Features

  • 4GB Capacity: Provides a significant boost in memory for improved performance.
  • DDR3L Technology: Utilizes low-voltage (1.35V) DDR3 technology for reduced power consumption and heat generation.
  • 1600MHz Speed: Operates at 1600MHz, offering a fast data transfer rate.
  • CL11 Latency: Features a CAS latency of 11, ensuring efficient data access.
  • SODIMM Form Factor: Designed for use in laptops and other small form factor devices.
  • 204-Pin: Standard 204-pin SODIMM connector for compatibility.

Benefits

  • Improved Multitasking: Allows for smoother multitasking and running multiple applications simultaneously.
  • Increased System Responsiveness: Reduces lag and improves overall system responsiveness.
  • Lower Power Consumption: DDR3L technology reduces power consumption, extending battery life in laptops.
  • Easy Installation: Simple to install in compatible laptops and small form factor PCs.
  • Cost-Effective Upgrade: Provides a significant performance boost at an affordable price.

The CBD16D3LS1KBG/4G module is a reliable and efficient memory upgrade solution. With its DDR3L technology, 1600MHz speed, and 4GB capacity, it delivers a noticeable improvement in system performance while minimizing power consumption. It is an ideal choice for users looking to enhance the performance and extend the lifespan of their laptops or small form factor computers.

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess