EN
  • EN
  • DE

UM150CDY-10

Part No UM150CDY-10
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843816-UM150CDY-10
Ultra Librarian 3D Model Ultra Librarian UM150CDY-10 CAD Model

Description

The Mitsubishi UM150CDY-10 is an isolated power module designed for high-power applications, such as motor control and power conversion. It incorporates multiple IGBTs (Insulated Gate Bipolar Transistors) and diodes in a single package, providing efficient and reliable switching performance. This module is engineered to handle high voltages and currents, making it suitable for industrial and automotive applications.

Applications

  • Motor Control: Used in inverters for controlling the speed and torque of electric motors.
  • Power Conversion: Employed in AC-DC and DC-AC converters for efficient power conversion.
  • Industrial Drives: Integrated into industrial drive systems for controlling various types of machinery.
  • Welding Machines: Utilized in welding equipment to provide precise control of welding current.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine converters.

Features

  • High Voltage and Current Capability: Designed to handle high voltage and current levels.
  • Isolated Package: Provides electrical isolation between the power circuit and the control circuit.
  • Integrated IGBTs and Diodes: Simplifies circuit design and reduces component count.
  • Low Switching Losses: Minimizes power dissipation during switching.
  • Robust Design: Engineered for reliable operation in harsh environments.

Benefits

  • Efficient Power Conversion: Reduces energy loss, leading to improved efficiency.
  • Simplified System Design: Minimizes component count and simplifies circuit layout.
  • Enhanced Reliability: Provides stable and reliable performance under various operating conditions.
  • Improved Safety: Ensures safe operation with electrical isolation.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple components into a single module.

Additional Details

The UM150CDY-10 is housed in a robust package designed for efficient heat dissipation. It features a low thermal resistance, allowing heat to be transferred away from the IGBTs and diodes effectively. The module is typically mounted on a heatsink to ensure proper thermal management. Its electrical characteristics include high breakdown voltage, low on-state voltage, and fast switching speeds. The device is also designed to meet stringent industry standards for safety and performance. Mitsubishi provides detailed datasheets and application notes to assist engineers in integrating the module into their designs.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess