EN
  • EN
  • DE

TH11-3H103JT

Part No TH11-3H103JT
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 365261-TH11-3H103JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TH11-3H103JT CAD Model

Description

The TH11-3H103JT is a thermistor manufactured by Mitsubishi Materials. These thermistors are designed for accurate temperature sensing and control in various applications. Thermistors are temperature-sensitive resistors that exhibit a significant change in electrical resistance with changes in temperature.

Applications:

  • Automotive Electronics: Used in automotive climate control systems to monitor and regulate air temperature.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for precise temperature control.
  • Industrial Equipment: Employed in industrial temperature controllers, process monitoring systems, and thermal protection circuits.
  • Power Supplies: Used for temperature compensation and over-temperature protection in power supplies.
  • Medical Devices: Utilized in medical thermometers and other temperature-sensitive medical equipment.

Features:

  • High Sensitivity: Provides a large change in resistance for small changes in temperature.
  • Fast Response Time: Quickly responds to temperature variations, enabling rapid temperature control.
  • Wide Temperature Range: Operates over a broad temperature range suitable for diverse applications.
  • Stable Performance: Offers consistent and reliable performance over its operating lifetime.
  • Compact Size: Small form factor allows for easy integration into various devices and systems.

Benefits:

  • Precise Temperature Control: Enables accurate temperature regulation, leading to improved system performance.
  • Over-Temperature Protection: Protects sensitive components from damage due to excessive heat.
  • Energy Efficiency: Contributes to energy savings through efficient temperature management.
  • Enhanced Reliability: Ensures consistent and dependable operation of temperature-sensitive systems.
  • Cost-Effective Solution: Offers a cost-effective solution for temperature sensing and control.

Additional Details:

The TH11-3H103JT is an NTC (Negative Temperature Coefficient) thermistor, meaning its resistance decreases as temperature increases. Its resistance at a specific reference temperature (usually 25°C) is indicated by the "103" in the part number, where 103 represents 10 x 10^3 ohms or 10k ohms. The "JT" likely refers to a specific tolerance, packaging, or other characteristic unique to the Mitsubishi product line. The TH11 likely defines the physical dimensions and lead style of the component. Datasheets from Mitsubishi Materials would provide the exact resistance-temperature curve, tolerance, and other key specifications. The component's leads are likely designed for through-hole mounting.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess