EN
  • EN
  • DE

RD07MUS2B-T234

Part No RD07MUS2B-T234
Manufacturer Mitsubishi
Catalog Misc Products
Description 7W RF power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835148-RD07MUS2B-T234
Ultra Librarian 3D Model Ultra Librarian RD07MUS2B-T234 CAD Model

Description

The RD07MUS2B-T234 is a VHF/UHF/870MHz RF power amplifier transistor from Mitsubishi Electric. It is a high-performance device designed for a variety of applications, including mobile radio sets, base stations, and repeaters.

The RD07MUS2B-T234 features a number of key advantages, including:

  • High power gain and efficiency: The RD07MUS2B-T234 can deliver up to 8W of power with a typical gain of 13dB and efficiency of 63% at 527MHz.
  • Integrated gate protection diode: The RD07MUS2B-T234 includes an integrated gate protection diode to protect the transistor from electrostatic discharge (ESD) damage.
  • RoHS compliance: The RD07MUS2B-T234 is RoHS compliant, meaning that it does not contain any hazardous substances such as lead, cadmium, or mercury.

The RD07MUS2B-T234 is a versatile device that can be used in a variety of RF power amplifier applications. It is particularly well suited for use in mobile radio sets, base stations, and repeaters in the VHF/UHF/870MHz frequency bands.

Here is a more detailed description of some of the RD07MUS2B-T234's key features and benefits:

High power gain and efficiency

The RD07MUS2B-T234 is a very efficient power amplifier, capable of delivering up to 8W of power with a typical gain of 13dB and efficiency of 63% at 527MHz. This high efficiency is important for battery-operated devices, such as mobile radio sets, as it helps to extend battery life.

Integrated gate protection diode

The RD07MUS2B-T234 includes an integrated gate protection diode to protect the transistor from ESD damage. ESD damage is a common cause of failure in electronic devices, so the presence of an integrated gate protection diode is a valuable feature.

RoHS compliance

The RD07MUS2B-T234 is RoHS compliant, meaning that it does not contain any hazardous substances such as lead, cadmium, or mercury. This is important for both environmental and safety reasons.

Applications

The RD07MUS2B-T234 is a versatile device that can be used in a variety of RF power amplifier applications. It is particularly well suited for use in mobile radio sets, base stations, and repeaters in the VHF/UHF/870MHz frequency bands.

Examples of specific applications for the RD07MUS2B-T234 include:

  • Mobile radio sets: The RD07MUS2B-T234 can be used as the output stage power amplifier in mobile radio sets for public safety, transportation, and other applications.
  • Base stations: The RD07MUS2B-T234 can be used as the driver stage power amplifier in base stations for cellular networks, public safety networks, and other applications.
  • Repeaters: The RD07MUS2B-T234 can be used as the output stage power amplifier in repeaters for cellular networks, public safety networks, and other applications.

Overall, the RD07MUS2B-T234 is a high-performance, versatile RF power amplifier transistor that is well suited for a variety of applications. It features high power gain and efficiency, integrated gate protection diode, and RoHS compliance.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess