EN
  • EN
  • DE

QM15TD-9B

Part No QM15TD-9B
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description Mitsubishi Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086789-QM15TD-9B
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM15TD-9B CAD Model

Description

The Mitsubishi QM15TD-9B is an IGBT (Insulated Gate Bipolar Transistor) module primarily utilized in power electronics applications demanding efficient switching and high current handling capabilities. These modules are frequently found in industrial and commercial equipment responsible for controlling electrical power.

Applications

  • Inverter drives
  • AC servo systems
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Power factor correction (PFC) circuits

Features

  • High-speed switching
  • Low saturation voltage
  • Integrated free-wheeling diodes
  • Isolated baseplate
  • Robust design for demanding applications

Benefits

  • Enhanced energy efficiency in power conversion systems
  • Improved performance and reliability in motor control applications
  • Simplified system design due to integrated components
  • Safe operation with isolated baseplate
  • Long service life in harsh industrial environments

Additional Details

The QM15TD-9B IGBT module is characterized by its collector-emitter voltage and collector current ratings, which define its operating limits. The low saturation voltage minimizes power dissipation, increasing overall efficiency. The integrated free-wheeling diodes provide a path for inductive current during switching, protecting the IGBT from voltage spikes. The isolated baseplate allows for easy mounting and thermal management. Careful consideration of gate drive circuitry and thermal management is crucial for optimal performance and reliability. Detailed datasheets provide comprehensive specifications, including voltage, current, switching characteristics, and thermal resistance, enabling engineers to design and implement this module effectively within their systems. Proper heat sinking is vital to maintain the module's operating temperature within specified limits and ensure long-term reliable performance. The module's robust construction ensures its ability to withstand the stresses of industrial applications. The device is engineered for minimal stray inductance, helping to reduce voltage overshoot during switching transitions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess