EN
  • EN
  • DE

PS21867-A

Part No PS21867-A
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 280704-PS21867-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS21867-A CAD Model

Description

The Mitsubishi PS21867-A is an Intelligent Power Module (IPM) designed for use in a variety of motor control applications, offering a compact and efficient solution. This IPM integrates power semiconductor devices, gate drive circuitry, and protection functions into a single package, streamlining the design process and enhancing system reliability.

Applications

  • Air Conditioners: Specifically designed for driving the compressor motors in air conditioning units, improving energy efficiency.
  • Refrigerators: Used in variable-speed refrigerator compressors to optimize cooling performance and reduce power consumption.
  • Washing Machines: Implemented in inverter-controlled washing machines to precisely manage motor speed and torque.
  • Industrial Inverters: Employed in general-purpose inverters for controlling various types of industrial motors.
  • Fan Motors: Utilized in high-efficiency fan motor control systems for residential and commercial applications.

Features

  • Integrated Gate Drivers: Includes integrated gate drivers for all IGBTs, simplifying the control circuit design and minimizing external component count.
  • Short-Circuit Protection: Provides robust short-circuit protection, safeguarding the IPM and the driven motor.
  • Over-Temperature Protection: Incorporates over-temperature protection to prevent thermal damage and extend the lifespan of the module.
  • Under-Voltage Lockout (UVLO): Features UVLO functionality to ensure reliable switching of the IGBTs under varying voltage conditions.
  • Compact and Isolated Package: Designed with a compact package for easy integration and electrical isolation for enhanced safety.
  • Low Power Loss: Optimized for low power dissipation, contributing to improved energy efficiency.

Benefits

  • Simplified System Design: Integration of gate drivers and protection features reduces the complexity of the overall system design.
  • Increased System Reliability: Built-in protection mechanisms enhance the robustness and reliability of the motor drive system.
  • Improved Energy Efficiency: Low power loss design results in lower energy consumption and reduced operating costs.
  • Reduced PCB Area: Compact package minimizes the required printed circuit board (PCB) area, enabling smaller product designs.
  • Faster Development Time: Integrated functionality allows for faster prototyping and development cycles.

Additional Details

The PS21867-A typically comprises six IGBTs in a three-phase bridge configuration, along with freewheeling diodes. The module's voltage and current ratings are essential parameters to consider when designing an application. The internal control logic is crucial for precisely managing the IGBT switching to achieve the desired motor control performance. Always consult the manufacturer's datasheet for comprehensive electrical specifications, thermal characteristics, and detailed application guidelines. Proper heatsinking is essential to maintain the module's operating temperature within specified limits.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7731 $83.3193
6+ $22.7882 $136.7292
8+ $22.0755 $176.6040
11+ $21.3640 $235.0040
14+ $20.6514 $289.1196
19+ $18.5158 $351.8002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess