EN
  • EN
  • DE

RH5VA37AA-T1

Part No RH5VA37AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294689-RH5VA37AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA37AA-T1 CAD Model

Description

The RH5VA37AA-T1 is a voltage regulator manufactured by Ricoh. It's part of their RH5VA series of voltage regulator ICs, known for their low supply current and high accuracy. This particular model outputs a fixed voltage of 3.7V.

Applications:

  • Power source for microcomputers.
  • Power source for various electronic circuits.
  • Power management in portable devices.
  • Battery-powered equipment.

Features:

  • Fixed Output Voltage: Precisely regulated 3.7V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures stable and reliable operation of connected circuits.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Built-in Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Circuit: Prevents overheating and potential damage to the regulator.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable 3.7V power source for sensitive electronic components.
  • Extended Battery Life: Low supply current minimizes power drain, increasing battery life in portable devices.
  • Protection Against Damage: Built-in overcurrent and thermal protection features prevent damage to the regulator and connected circuits.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.

Additional Details:

The RH5VA37AA-T1 typically requires only a few external components for operation, such as input and output capacitors. The specific values of these components may vary depending on the application and should be selected based on the manufacturer's recommendations. The operating temperature range is generally wide, making it suitable for use in a variety of environments. The package type is typically a SOT-23 or similar small surface-mount package.

Further technical specifications, such as the input voltage range, dropout voltage, and output voltage tolerance, can be found in the manufacturer's datasheet. It is always recommended to consult the datasheet before using this voltage regulator in a specific application.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess